EN
  • EN
  • DE

ADAU7118ACPZRL7

Part No ADAU7118ACPZRL7
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description 8-CHANNEL PDM TO I2S/TDM CONVERT / Audio Sample Rate Converter 8 Channel 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Function Sample Rate Converter
Applications Consumer Audio
Number of Channels 8
Interface I2S, TDM
Voltage - Supply 1.1V ~ 1.98V, 1.7V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADAU7118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADAU7118ACPZRL7DKR,-2735-ADAU7118ACPZRL7CT,505-ADAU7118ACPZRL7CT,505-ADAU7118ACPZRL7TR,-2735-ADAU7118ACPZRL7DKR
Standard Package 1,500
Win Source Part Number 1177836-ADAU7118ACPZRL7
Ultra Librarian 3D Model Ultra Librarian ADAU7118ACPZRL7 CAD Model

Description

Introducing the ADAU7118ACPZRL7 from Analog Devices Inc.

The ADAU7118ACPZRL7 is a state-of-the-art octal PDM-to-I2S/TDM microphone converter designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced audio component is engineered to provide seamless conversion from Pulse Density Modulation (PDM) to industry-standard I2S or TDM audio data formats.

Enclosed in a compact 32-lead LFCSP (5mm x 5mm) package, the ADAU7118ACPZRL7 is optimized for space-constrained applications without compromising on performance. This makes it an ideal choice for a wide array of products, including smartphones, tablets, digital assistants, smart speakers, and other portable audio devices where superior audio quality and miniaturization are key requirements.

Key Features:

  • High Channel Count: This device supports up to eight digital microphone inputs, allowing for rich and immersive audio capture.
  • Superior Sound Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the ADAU7118ACPZRL7 ensures pristine audio fidelity.
  • Flexible Output Formats: Users can choose between I2S or TDM output, providing compatibility with a wide range of audio processors and DSPs.
  • Low Power Consumption: Designed for efficiency, the ADAU7118ACPZRL7 is suitable for battery-powered devices where power management is critical.
  • Programmable: The device can be configured via software, allowing for customization to meet specific application needs.

Applications:

The versatility of the ADAU7118ACPZRL7 extends to various applications that require high-quality audio input from multiple microphones. It is particularly well-suited for:

  • Consumer Electronics
  • Professional Audio Recording
  • Teleconferencing Systems
  • Voice-Controlled Devices

Analog Devices Inc.'s commitment to innovation is evident in the ADAU7118ACPZRL7, offering designers a powerful tool to enhance audio performance in their next-generation products. With its advanced features and compact design, this product stands out as a top choice for developers looking to integrate multiple microphones with high precision and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess