EN
  • EN
  • DE

EVAL-ADXL362Z-S

Part No EVAL-ADXL362Z-S
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD SATELLITE FOR ADXL362
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Product Status Active
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface SPI
Sensitivity 1mg/LSB, 2mg/LSB, 4mg/LSB
Voltage - Supply 1.6V ~ 3.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADXL362
Base Product Number ADXL362
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 911158-EVAL-ADXL362Z-S
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXL362Z-S CAD Model

Description

The EVAL-ADXL362Z-S is a comprehensive evaluation platform designed by Analog Devices Inc. to facilitate the testing and development of the ADXL362 ultra-low power, three-axis MEMS accelerometer. This product stands out in the market for its exceptional power efficiency and enhanced noise performance, making it an ideal solution for power-sensitive applications.

Key Features

  • Ultra-Low Power Consumption: The ADXL362 is engineered to operate on minimal power, extending battery life in portable devices. This feature is particularly beneficial for applications such as wearable technology, wireless sensors, and IoT devices.
  • High Sensitivity: With its high-resolution measurement capability, the ADXL362 can detect even the slightest movements, ensuring accurate and reliable data capture.
  • Wide Dynamic Range: The accelerometer supports several g ranges, allowing it to be used in various environments and applications that require different sensitivity levels.
  • Flexible Output Data Rates: Users can select from multiple output data rates, which provides versatility in balancing power consumption against data resolution needs.
  • Temperature Stable Performance: The ADXL362 maintains consistent performance across a wide temperature range, ensuring reliable operation in diverse operating conditions.

Product Applications

The EVAL-ADXL362Z-S is suitable for a wide array of applications, including but not limited to:

  • Wearable Devices
  • Health and Fitness Monitors
  • Wireless Sensor Networks
  • Impact and Vibration Monitoring
  • Asset Tracking
  • Energy Harvesting Systems

Development Support

The evaluation platform comes with comprehensive support to accelerate development processes. This includes easy-to-use evaluation software, detailed documentation, and access to Analog Devices' technical support and community forums. With these resources, engineers can quickly integrate the ADXL362 into their designs and bring their products to market faster.

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The EVAL-ADXL362Z-S, like all their products, is built to meet high standards, ensuring that customers receive a robust and dependable evaluation tool for their accelerometer-based projects.

You May Also Be Interested in

Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Via
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess