EN
  • EN
  • DE

AAT3221IGV-2.4-T1

Part No AAT3221IGV-2.4-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134955-AAT3221IGV-2.4-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AAT3221IGV-2.4-T1 CAD Model

Description

The AAT3221IGV-2.4-T1 is a power management integrated circuit (PMIC) manufactured by Advanced Analog Technology, Inc. It is a high-efficiency, low-noise charge pump DC-DC converter designed to provide a regulated 2.4V output voltage. This device is optimized for powering white LEDs in handheld devices, but can also be used in various other applications requiring a stable 2.4V supply.

Applications:

  • White LED backlighting for mobile phones
  • Powering OLED displays
  • Portable media players
  • Handheld gaming devices
  • Digital cameras

Features:

  • High efficiency charge pump architecture
  • Fixed 2.4V output voltage
  • Low noise operation
  • Input voltage range: 2.7V to 5.5V
  • Integrated soft-start circuitry
  • Short-circuit protection
  • Over-temperature protection
  • Thin SOT23-5 package

Benefits:

  • Extends battery life due to high efficiency conversion.
  • Provides a stable and regulated 2.4V supply for sensitive components.
  • Minimizes electromagnetic interference (EMI) in sensitive applications.
  • Accommodates a wide range of input voltages.
  • Reduces inrush current during startup, preventing damage to components.
  • Protects the device and connected components from damage due to short circuits.
  • Prevents the device from overheating and ensures reliable operation.
  • Saves space on the PCB due to its small package size.

Additional Details:

The AAT3221IGV-2.4-T1 utilizes a charge pump to efficiently boost or invert the input voltage to generate the regulated 2.4V output. The switching frequency is typically around 1MHz, allowing for the use of small external components. The device also features a shutdown mode to further reduce power consumption when not in use. The SOT23-5 package provides excellent thermal performance and is suitable for automated assembly processes.

The 'T1' suffix indicates tape and reel packaging for automated pick-and-place assembly. This PMIC is a robust and reliable solution for applications requiring a stable and efficient 2.4V power supply.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess