EN
  • EN
  • DE

SSM3515BCBZRL

Part No SSM3515BCBZRL
Manufacturer ADI Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966773-SSM3515BCBZRL
Categories OEM Parts( S )
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3515BCBZRL CAD Model

Description

The SSM3515BCBZRL is a high-efficiency, low-noise, stereo Class-D audio amplifier from Analog Devices (ADI). This amplifier is designed to deliver high-quality audio performance while minimizing power consumption, making it ideal for portable audio devices and battery-powered applications. It features an integrated charge pump that allows it to drive speakers with higher voltage swings, resulting in louder and clearer audio output. The device also includes advanced features such as automatic gain control (AGC) and thermal shutdown protection.

Applications:

  • Portable audio players (MP3 players, iPods)
  • Smartphones and tablets
  • Bluetooth speakers
  • Gaming consoles
  • Laptop computers

Features:

  • Stereo Class-D Amplifier: High efficiency minimizes power consumption and extends battery life.
  • Integrated Charge Pump: Enables higher voltage swings for louder audio output.
  • Low Noise and THD+N: Delivers high-quality audio performance with minimal distortion.
  • Automatic Gain Control (AGC): Prevents clipping and maintains consistent audio levels.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the device and connected speakers from damage.
  • Selectable Gain Settings: Allows for flexible configuration to match different audio sources.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Loud and Clear Audio: Integrated charge pump and low distortion deliver high-quality audio performance.
  • Robust Protection: Thermal shutdown and short-circuit protection ensure reliable operation.
  • Easy to Use: Simple configuration and minimal external components simplify design and reduce BOM cost.
  • Improved Audio Quality: Automatic gain control prevents clipping and maintains consistent audio levels.

Additional Details:

The SSM3515BCBZRL operates on a supply voltage range of typically 2.5V to 5.5V. The integrated charge pump boosts the supply voltage to provide higher voltage swings for the speaker outputs. The amplifier can deliver up to 2.8W per channel into a 4Ω load. The device includes differential inputs to minimize noise and improve audio quality. The SSM3515BCBZRL is available in a small WLCSP (Wafer Level Chip Scale Package) for space-constrained applications. Proper PCB layout is essential for minimizing noise and maximizing performance. The amplifier requires minimal external components, simplifying design and reducing BOM cost. The thermal shutdown protection feature prevents the device from overheating under high load conditions. The automatic gain control (AGC) feature prevents clipping and maintains consistent audio levels, even with varying input signals. The SSM3515BCBZRL is a reliable and high-performance audio amplifier that is well-suited for a wide range of portable audio applications. The low noise and high efficiency make it an ideal choice for battery-powered devices where audio quality and battery life are critical.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1565 $54.9390
14+ $7.5131 $105.1834
21+ $7.2783 $152.8443
29+ $7.0435 $204.2615
37+ $6.8087 $251.9219
50+ $6.1044 $305.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess