EN
  • EN
  • DE

SSM2019P

Part No SSM2019P
Manufacturer ADI Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096251-SSM2019P
Categories OEM Parts( S )
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2019P CAD Model

Description

The SSM2019P is a low-noise audio preamplifier from Analog Devices (ADI). It's designed to amplify low-level audio signals while minimizing added noise and distortion. It is commonly used in high-fidelity audio equipment and professional recording applications.

Applications

  • Microphone Preamplifiers: Amplifying signals from microphones in recording studios and live sound systems.
  • Audio Mixing Consoles: Input stages for mixing consoles to boost audio signals.
  • High-Fidelity Audio Equipment: Used in CD players, DACs, and other audio components to improve signal quality.
  • Phono Preamplifiers: Amplifying the low-level signals from vinyl record players.
  • Instrumentation Amplifiers: Amplifying signals from sensors and other electronic devices.

Features

  • Low Noise: Minimizes added noise to the audio signal, preserving clarity and detail.
  • Low Distortion: Ensures accurate reproduction of the original audio signal.
  • High Gain: Provides sufficient amplification for low-level signals.
  • Wide Bandwidth: Supports a wide range of audio frequencies.
  • Single-Ended Input: Simplifies circuit design.

Benefits

  • Improved Audio Quality: Reduces noise and distortion, resulting in a clearer and more detailed sound.
  • Enhanced Signal Strength: Provides sufficient amplification for low-level signals, improving overall signal-to-noise ratio.
  • Accurate Reproduction: Ensures faithful reproduction of the original audio signal.
  • Versatile Applications: Suitable for a wide range of audio and instrumentation applications.
  • Simplified Circuit Design: Single-ended input simplifies the design of audio circuits.

Additional Details

The SSM2019P typically operates from a single power supply voltage. The gain can be adjusted using external resistors to tailor the amplifier's performance to specific application requirements. This IC is often used with passive components such as resistors and capacitors to create a complete preamplifier circuit. Careful selection of these components is crucial to achieve optimal performance. The SSM2019P is packaged in a standard DIP (Dual In-Line Package), making it easy to prototype and experiment with. It is essential to follow the manufacturer's guidelines for power supply bypassing and grounding to minimize noise and ensure stable operation.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess