EN
  • EN
  • DE

ADXL320JCPZRL7

Part No ADXL320JCPZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043952-ADXL320JCPZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXL320JCPZRL7 CAD Model

Description

The ADXL320JCPZRL7 is a small, low power, 3-axis accelerometer from Analog Devices (ADI). It measures acceleration with a minimum full-scale range of ±2g. It can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Applications:

  • Gaming systems
  • Disk drive protection
  • Image stabilization
  • Sports equipment
  • Health and fitness devices
  • Mobile phones and other portable devices
  • Tilt/motion sensing

Features:

  • 3-Axis Sensing: Measures acceleration in all three axes (X, Y, and Z).
  • Low Power Consumption: Ideal for battery-powered devices.
  • Small Size: Allows for integration into compact designs.
  • Analog Output: Provides an analog voltage output proportional to acceleration.
  • High Sensitivity: Detects small changes in acceleration.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Versatile Measurement: Suitable for a wide range of applications requiring motion or tilt sensing.
  • Long Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Easy Integration: Analog output simplifies integration into existing systems.
  • Compact Design: Small size allows for use in portable devices.
  • Reliable Performance: Analog Devices accelerometers are known for their reliability.

Additional Details:

The ADXL320JCPZRL7 operates on a supply voltage of 3V to 5V. The output voltage is proportional to acceleration and is typically centered around half the supply voltage when no acceleration is present. The device includes built-in temperature compensation. It comes in a small LFCSP (Lead Frame Chip Scale Package) package. The RL7 at the end of the part number designates the tape and reel packaging for automated assembly. This accelerometer is widely used in consumer electronics and industrial applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess