EN
  • EN
  • DE

ADV7151LS170

Part No ADV7151LS170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 100QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV7151
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 1
Differential Output No
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (20x14)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559972-ADV7151LS170
Ultra Librarian 3D Model Ultra Librarian ADV7151LS170 CAD Model

Description

ADV7151LS170 Product Image

The ADV7151LS170 is a state-of-the-art video digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for advanced video applications that demand high-speed and high-resolution video data conversion.

Key Features

  • High-Speed Operation: The ADV7151LS170 operates at a remarkable speed, making it suitable for high-resolution video processing applications.
  • Exceptional Resolution: With its advanced architecture, this DAC offers outstanding resolution, ensuring crisp and clear video output.
  • Low Power Consumption: Designed with efficiency in mind, the device maintains low power consumption, which is critical for portable and energy-sensitive applications.
  • Integrated PLL Circuitry: The inclusion of Phase-Locked Loop (PLL) circuitry allows for stable and reliable operation across various conditions.

Applications

The ADV7151LS170 is versatile and can be used in a wide array of applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition video playback devices
  • Digital signage and large-scale video displays
  • Medical imaging and diagnostic equipment
  • Industrial video processing systems

Technical Specifications

Parameter Value
Resolution High-Resolution
Supply Voltage 1.70 V
Operating Temperature Specified Performance from -40°C to +85°C
Package Type Surface-Mount

For engineers and designers seeking a reliable and high-performing video DAC, the ADV7151LS170 from Analog Devices Inc. is an exceptional choice. It combines speed, resolution, and energy efficiency to meet the rigorous demands of modern video applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess