EN
  • EN
  • DE

ECO78ESA103

Part No ECO78ESA103
Manufacturer Vishay
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SFERNICE TRANSDUCERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Rotary Position
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Actuator Type Round Shaft
Linearity ±1%
Resistance 10 kOhms
Resistance Tolerance ±10%
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Panel Mount
Termination Style Solder Turret
Temperature Range - Operating -55°C ~ 125°C
Case / Package Module, Round Shaft
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1547219-ECO78ESA103
Ultra Librarian 3D Model Ultra Librarian ECO78ESA103 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
DIFFERENTIAL CRANKSHAFT SENSOR I
Need more? Email Us
TE Connectivity
KMXP2000 MLS 2MM PITCH DFN
Lowest to $13.2817
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $9.5280
Allegro MicroSystems, LLC
3D HALL-EFFECT SENSOR IC WITH SI
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL-EFFECT SENSOR IC WI1
Need more? Email Us
Alps Alpine
RESISTIVE POSITION SENSORS LINEA
Need more? Email Us
Renesas Electronics America
SENSOR ROTARY 360DEG SMD
Need more? Email Us
ams
SENSOR ANGLE 360DEG SMD
Lowest to $13.1667
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $12.4293

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess