EN
  • EN
  • DE

SN74CBTD3305CDRG4

Part No SN74CBTD3305CDRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOIC-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727101-SN74CBTD3305CDRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3305CDRG4 CAD Model

Description

SN74CBTD3305CDRG4 - Texas Instruments

The SN74CBTD3305CDRG4 from Texas Instruments is a high-performance, dual FET bus switch, featuring a low on-state resistance and providing a high-bandwidth pathway for various types of digital signals. This integrated circuit is part of the CBTD family of Texas Instruments products, designed to deliver efficient, low-voltage operation and improved signal integrity in a variety of electronic systems.

Key Features

  • 5-V Bus Switch: The SN74CBTD3305CDRG4 operates at a 5-V VCC level, making it suitable for interfacing with TTL and CMOS digital circuits.
  • Dual FET Switch: It includes two independent bidirectional switches, which can be used to connect or isolate signal paths as needed.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 Ω, which minimizes signal distortion and voltage drop across the switch.
  • Quick Switching: Fast switch on and off times ensure minimal propagation delay, preserving signal timing and integrity for high-speed applications.
  • OE Input: An output enable (OE) input allows the switch to be turned on or off by an external control signal, providing additional flexibility in signal routing.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in, safeguarding the device from static damage during handling and operation.

Applications

The SN74CBTD3305CDRG4 is versatile and can be used in a wide range of applications, including:

  • Bus isolation
  • Signal gating
  • Backplane switching
  • Hot-swapping
  • Level shifting

Package and Quality

Encased in an 8-pin SOIC package, the SN74CBTD3305CDRG4 is compact and suitable for surface-mount technology (SMT), making it a great fit for densely packed PCBs. Its slim profile and small footprint help conserve space in tight designs. Texas Instruments ensures the highest quality and reliability, adhering to stringent industry standards for manufacturing and testing.

With its robust design and high-performance characteristics, the SN74CBTD3305CDRG4 is an excellent choice for designers who require a reliable bus switch to manage digital signals in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2766 $51.0640
100+ $1.0475 $104.7500
150+ $1.0148 $152.2200
205+ $0.9820 $201.3100
265+ $0.9493 $251.5645
355+ $0.8511 $302.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess