EN
  • EN
  • DE

ADR510ARTZRL

Part No ADR510ARTZRL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043754-ADR510ARTZRL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR510ARTZRL CAD Model

Description

The ADR510ARTZRL is a shunt voltage reference from Analog Devices (ADI). It provides a stable and accurate 1.024V voltage reference. This device is designed for applications requiring a precise and reliable voltage source, such as data acquisition systems, instrumentation, and control circuits.

Applications:

  • Data Acquisition Systems: Providing a reference voltage for ADCs and DACs.
  • Instrumentation: Serving as a stable reference in multimeters, calibrators, and other instruments.
  • Control Systems: Providing a voltage reference for feedback loops and control circuits.
  • Power Management: Used in power supplies and voltage regulators.
  • Sensor Excitation: Providing a stable voltage source for sensors.

Features:

  • Precise 1.024V Output: Delivers a highly accurate voltage reference.
  • Low Temperature Coefficient: Maintains stability over a wide temperature range.
  • Low Output Impedance: Provides a stable voltage even with varying load currents.
  • Wide Operating Current Range: Functions over a wide range of shunt currents.
  • Small Footprint: Available in a compact surface-mount package.

Benefits:

  • High Accuracy: Ensures precise measurements and reliable performance.
  • Temperature Stability: Minimizes errors due to temperature variations.
  • Robust Performance: Operates reliably under varying load conditions.
  • Simplified Design: Easy to integrate into various circuits.
  • Cost-Effective: Provides excellent performance at a reasonable cost.

Additional Details:

The ADR510ARTZRL is designed for shunt operation, meaning it requires an external resistor to limit the current. It provides a stable voltage across a wide range of shunt currents. The datasheet provides detailed specifications, including accuracy, temperature coefficient, and operating current range.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5500 $54.2500
70+ $1.4500 $101.5000
110+ $1.4000 $154.0000
155+ $1.3000 $201.5000
200+ $1.2500 $250.0000
250+ $1.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess