EN
  • EN
  • DE

ADM4073HWRJZREEL71

Part No ADM4073HWRJZREEL71
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971198-ADM4073HWRJZREEL71
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM4073HWRJZREEL71 CAD Model

Description

The ADM4073HWRJZREEL7 is a high-speed, isolated RS-485 transceiver from Analog Devices. It's designed for robust communication in harsh industrial environments, offering galvanic isolation to protect sensitive circuits from voltage surges and ground loops. This transceiver is ideal for applications requiring reliable data transmission over long distances or in electrically noisy environments.

Applications:

  • Industrial automation and process control systems
  • Motor control and drive systems
  • Building automation and HVAC systems
  • Isolated RS-485 networks for sensors and actuators
  • Medical equipment requiring patient isolation

Features:

  • Isolated RS-485 transceiver
  • 2.5 kV rms isolation voltage
  • Data rates up to 16 Mbps
  • Complies with ANSI TIA/EIA-485-A standards
  • Half-duplex operation
  • Integrated isolated DC-DC converter
  • Short-circuit and overvoltage protection
  • Available in a 16-lead SOIC package

Benefits:

  • Provides robust isolation, protecting sensitive circuits from damage.
  • Ensures reliable data communication in noisy environments.
  • Supports high-speed data transmission for demanding applications.
  • Simplified system design with integrated isolated power.
  • Compliant with industry standards for RS-485 communication.

Additional Details:

The ADM4073HWRJZREEL7 integrates an isolated DC-DC converter, eliminating the need for external power supplies and simplifying the design process. The transceiver is capable of operating at data rates up to 16 Mbps, making it suitable for high-speed communication applications. The device also features short-circuit and overvoltage protection, further enhancing its reliability in harsh environments. The robust isolation barrier provides protection against voltage surges and ground loops, ensuring the integrity of the data transmission.

This transceiver is supplied in tape and reel packaging. Its half-duplex configuration allows for efficient communication over a single twisted pair cable. The ADM4073HWRJZREEL7 is an excellent choice for industrial applications requiring isolated RS-485 communication.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess