EN
  • EN
  • DE

ADL5335XCPZN

Part No ADL5335XCPZN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007912-ADL5335XCPZN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADL5335XCPZN CAD Model

Description

The ADL5335XCPZN is a high-performance RF preamplifier designed by Analog Devices. This amplifier is optimized for use in cellular infrastructure, wireless data, and other high-frequency communication systems. It provides excellent gain, noise figure, and linearity, enhancing the performance of receiver chains.

Applications

  • Cellular Infrastructure (e.g., Base Stations)
  • Wireless Data Systems (e.g., WiMAX, LTE)
  • Receiver Front-End Amplification
  • Test and Measurement Equipment
  • General-Purpose RF Amplification

Features

  • High Gain: 21 dB typical
  • Low Noise Figure: 2.4 dB typical
  • High Output IP3: 37 dBm typical
  • Single Supply Operation: 5 V
  • Internally Matched Input and Output
  • Integrated Bias Circuit
  • Small Package: 4 mm × 4 mm LFCSP

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances receiver sensitivity, allowing for the detection of weaker signals.
  • Increased Dynamic Range: The high output IP3 improves dynamic range, reducing distortion and enabling better signal quality.
  • Simplified System Design: Internally matched input and output impedance simplifies integration into receiver chains and reduces the need for external matching components.
  • Reduced Component Count: The integrated bias circuit eliminates the need for external biasing components, reducing component count and board space.
  • Compact Footprint: The small 4 mm × 4 mm LFCSP package saves valuable board space in space-constrained applications.

Additional Details

The ADL5335XCPZN is fabricated using a high-performance SiGe HBT process, providing excellent RF performance and reliability. It operates over a wide frequency range, making it suitable for various wireless communication standards. The amplifier is designed to be stable and robust, ensuring reliable operation in demanding environments. The device is typically used in the first stage of a receiver to amplify weak signals and improve overall system performance. The high linearity ensures that the amplified signal remains undistorted, even in the presence of strong interfering signals. The device’s performance characteristics make it a valuable component in high-performance wireless communication systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess