The ADG701LBRTZ500RL7 is a low voltage, CMOS analog switch from Analog Devices (ADI). This switch is designed for a wide range of applications where low power consumption, high speed, and minimal signal distortion are critical. It's a single-pole, single-throw (SPST) switch, meaning it connects or disconnects a single signal path.
Applications
- Battery-powered systems
- Portable instrumentation
- Audio and video signal routing
- Data acquisition systems
- Communication systems
Features
- Low on resistance (RON): Minimizes signal loss and distortion.
- Low power consumption: Extends battery life in portable applications.
- Fast switching speeds: Enables high-speed data transfer and signal routing.
- Single-supply operation: Simplifies power supply design.
- TTL/CMOS compatible logic: Easy interfacing with digital control signals.
- TSSOP package: Small footprint for space-constrained applications.
Benefits
- Ensures signal integrity with minimal insertion loss.
- Reduces power consumption in battery-powered devices.
- Enables high-performance signal switching and routing.
- Simplifies system design and reduces component count.
- Provides compatibility with a wide range of digital logic families.
- Facilitates compact and efficient PCB layouts.
Additional Details
The ADG701LBRTZ500RL7 operates from a single supply voltage of 1.8 V to 5.5 V. It features a typical on-resistance of 4 ohms and a switching time of less than 10 ns. The '500RL7' at the end of the part number likely refers to the reel size and packaging details. The device is available in a 8-lead TSSOP package and operates over an industrial temperature range of -40°C to +85°C. This analog switch is well-suited for applications requiring high performance and low power consumption.