EN
  • EN
  • DE

APL5932AQBI-TRG

Part No APL5932AQBI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Description 3A, Ultra Low Dropout (0.23V Typical) Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817619-APL5932AQBI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5932AQBI-TRG CAD Model

Description

The APL5932AQBI-TRG is a high-current, low-dropout (LDO) linear regulator from Anpec Electronics. This regulator is designed to provide a stable and regulated voltage supply for a wide range of applications, particularly those requiring high current delivery and low voltage drop. LDO regulators are essential components in electronic systems, ensuring that sensitive circuitry receives a clean and consistent power source, thereby enhancing performance and reliability.

The APL5932AQBI-TRG is characterized by its low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. It also features a high output current capability, making it suitable for powering demanding loads. Furthermore, the regulator incorporates various protection features, such as overcurrent protection, overtemperature protection, and short-circuit protection, safeguarding both the regulator and the connected circuitry. Anpec Electronics is recognized for its expertise in power management solutions, and the APL5932AQBI-TRG reflects their commitment to providing efficient and reliable power regulation.

Applications: The APL5932AQBI-TRG LDO regulator is commonly employed in:

  • FPGA and Microprocessor Power: Providing stable and regulated power for Field-Programmable Gate Arrays (FPGAs) and microprocessors in embedded systems.
  • Post-Regulation for Switching Power Supplies: Filtering and regulating the output of switching power supplies to reduce noise and improve voltage stability.
  • High-Current Load Applications: Powering devices requiring significant current, such as motors, actuators, and high-power LEDs.
  • Industrial Control Systems: Regulating power in industrial automation equipment, sensors, and control circuits.
  • Networking Equipment: Providing clean and stable power for network switches, routers, and other communication devices.

Features

  • Low Dropout Voltage: Maintains output voltage regulation with minimal input-output voltage difference.
  • High Output Current Capability: Delivers significant current to power demanding loads.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Overtemperature Protection: Prevents thermal damage by shutting down the regulator when it exceeds its thermal limits.
  • Short-Circuit Protection: Protects against short-circuit conditions, preventing damage to the regulator and connected circuits.

Benefits

  • Stable and Clean Power: Ensures a consistent and noise-free power supply, enhancing the performance and reliability of connected devices.
  • Efficient Power Delivery: Low dropout voltage and high current capability enable efficient power transfer to demanding loads.
  • Enhanced Protection: Integrated protection features safeguard against overcurrent, overtemperature, and short-circuit conditions, improving overall system robustness.
  • Reduced Noise: Filtering capabilities minimize noise and ripple, providing a clean power source for sensitive circuitry.
  • Cost-Effective Solution: Offers a reliable and efficient power regulation solution at a competitive price.

Additional Details

The APL5932AQBI-TRG's datasheet provides comprehensive information regarding its electrical characteristics, thermal performance, and protection features. These specifications are critical for ensuring proper application and circuit design. The 'TRG' suffix typically indicates that the device is supplied in tape and reel packaging for automated assembly. The high current capability and robust protection mechanisms make it well-suited for demanding industrial and embedded applications where reliable power regulation is paramount.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess