EN
  • EN
  • DE

ADDI9008BBCZRL

Part No ADDI9008BBCZRL
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1162273-ADDI9008BBCZRL
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDI9008BBCZRL CAD Model

Description

The ADDI9008BBCZRL is an HDMI transmitter manufactured by ADI Electronics (Analog Devices). It's a highly integrated chip designed to transmit high-definition video and audio signals over an HDMI interface. This transmitter is commonly used in devices that need to output video to displays, such as Blu-ray players, gaming consoles, and set-top boxes. The ADDI9008 supports various HDMI features, ensuring compatibility with a wide range of display devices.

Applications:

  • Blu-ray Players: Used to transmit high-definition video and audio from Blu-ray players to TVs and other display devices.
  • Gaming Consoles: Integrated into gaming consoles to output high-resolution graphics and audio to HDMI-compatible displays.
  • Set-Top Boxes: Employed in set-top boxes to deliver digital television signals to TVs via HDMI.
  • AV Receivers: Used in AV receivers to switch and transmit HDMI signals from multiple sources to a display.
  • Digital Signage: Incorporated into digital signage systems to output content to large-format displays.

Features:

  • HDMI Transmitter: Transmits high-definition video and audio signals over an HDMI interface.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Deep Color Support: Supports deep color modes for enhanced color accuracy and vibrancy.
  • Audio Support: Transmits various audio formats, including Dolby Digital, DTS, and PCM.
  • Integrated CEC Controller: Includes a Consumer Electronics Control (CEC) controller for device control and communication.

Benefits:

  • High-Quality Video Output: Delivers crisp and clear high-definition video to HDMI-compatible displays.
  • Secure Content Transmission: HDCP support ensures secure transmission of protected content.
  • Enhanced Color Accuracy: Deep color support provides more accurate and vibrant colors.
  • Versatile Audio Support: Supports a wide range of audio formats for immersive sound experiences.
  • Simplified Device Control: The integrated CEC controller allows for easy control of connected devices.

Additional Details: The ADDI9008BBCZRL typically supports HDMI 1.4 or later versions. It may include features such as 3D video support and Audio Return Channel (ARC). The specific features and capabilities can vary depending on the exact version and configuration. It's important to consult the Analog Devices datasheet for detailed specifications, including supported resolutions, refresh rates, audio formats, and power consumption.

You May Also Be Interested in

JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Microchip Technology
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess