EN
  • EN
  • DE

AD9630ARZ

Part No AD9630ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043301-AD9630ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9630ARZ CAD Model

Description

The AD9630ARZ is a 12-bit, 80 MSPS analog-to-digital converter (ADC) from Analog Devices (ADI). It is designed for high-speed signal processing applications requiring excellent dynamic performance and low power consumption. This ADC integrates a sample-and-hold amplifier, voltage reference, and digital interface, making it a complete solution for converting analog signals to digital data.

Applications

  • Ultrasound Imaging
  • Software Defined Radios (SDR)
  • Portable Instrumentation
  • Battery-Powered Equipment
  • Communications Receivers
  • Spectrum Analyzers

Features

  • 12-bit resolution: Provides high accuracy in signal conversion.
  • 80 MSPS sampling rate: Supports high-speed signal processing.
  • Low power consumption: Suitable for battery-powered and portable applications.
  • Integrated sample-and-hold: Simplifies the design and reduces external component count.
  • On-chip voltage reference: Provides a stable reference for accurate conversion.
  • Flexible digital interface: Allows easy integration with various digital processors.
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • High accuracy: 12-bit resolution ensures precise signal conversion.
  • High-speed processing: 80 MSPS sampling rate supports real-time signal analysis.
  • Energy efficiency: Low power consumption extends battery life in portable applications.
  • Simplified design: Integrated features reduce external component count and design complexity.
  • Versatile application: Suitable for a wide range of high-speed signal processing tasks.
  • Reduced system cost: Integrated components lower overall system cost.

Additional Details

The AD9630ARZ operates from a single 3.3 V supply voltage. It is available in a small outline package (SOIC or QFN), suitable for surface mount assembly. This ADC offers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-quality signal conversion. The digital output format is CMOS-compatible, allowing for direct interfacing with digital processors and FPGAs. Specific package is a 32-lead LFCSP package. It includes power-down modes to further reduce power consumption when the ADC is not actively converting. The AD9630 provides high performance in a compact and efficient design, making it an ideal choice for demanding applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess