EN
  • EN
  • DE

AD8628ARTRL7

Part No AD8628ARTRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043239-AD8628ARTRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8628ARTRL7 CAD Model

Description

The AD8628ARTRL7 is a dual-channel, auto-zero amplifier from Analog Devices (ADI). It is designed to provide extremely low offset voltage and offset drift, making it ideal for precision DC applications.

Applications:

  • Precision weigh scales
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation
  • High-resolution data acquisition systems

Features:

  • Extremely low offset voltage: 1 μV (maximum)
  • Zero drift over temperature
  • Rail-to-rail input and output
  • Low noise: 12 nV/√Hz
  • Wide supply voltage range: 2.7 V to 5.5 V
  • Gain bandwidth product: 5 MHz
  • Operating temperature range: -40°C to +125°C
  • Small package size: TSSOP-14

Benefits:

  • Extremely high accuracy: Auto-zeroing technology eliminates offset voltage and drift errors.
  • Stable performance over temperature: Minimal offset drift ensures consistent accuracy over a wide temperature range.
  • Wide dynamic range: Rail-to-rail input and output maximize the usable signal range.
  • Versatile: Suitable for a wide range of precision applications.
  • Small size: The TSSOP-14 package allows for easy integration into space-constrained applications.

Additional Details:

The AD8628ARTRL7 utilizes auto-zeroing technology to continuously correct for offset voltage and drift, resulting in extremely high DC accuracy. Its rail-to-rail input and output characteristics allow it to operate effectively in single-supply systems. The low noise performance is essential for applications where small signals need to be accurately detected. The TSSOP-14 package provides a compact footprint for dual-channel operation. The reel packaging (RL7) is designed for automated assembly, reducing manufacturing costs. This amplifier provides the highest possible DC accuracy, making it an excellent choice for demanding applications.

The AD8628 is particularly well-suited for use in weigh scales, where small changes in weight need to be measured precisely. The auto-zeroing function ensures that the amplifier remains accurate over time and temperature variations.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess