EN
  • EN
  • DE

AD8531ARTZREEL1

Part No AD8531ARTZREEL1
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043210-AD8531ARTZREEL1
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8531ARTZREEL1 CAD Model

Description

The AD8531ARTZREEL1 is a single-channel, low-power, rail-to-rail output operational amplifier from Analog Devices (ADI). It is designed for a wide range of general-purpose applications that require low power consumption, precision, and signal conditioning capabilities.

Applications:

  • Battery-powered instrumentation
  • Portable medical devices
  • Sensor signal conditioning
  • Audio amplification
  • Active filtering

Features:

  • Low power consumption: 250 μA typical supply current
  • Rail-to-rail output swing
  • Wide supply voltage range: 2.7 V to 5.5 V
  • Low input offset voltage: 2 mV maximum
  • Gain bandwidth product: 3 MHz
  • Operating temperature range: -40°C to +125°C
  • Small package size: SOT-23-5

Benefits:

  • Extended battery life: Low power consumption minimizes battery drain in portable applications.
  • Full output swing: Rail-to-rail output allows for maximum dynamic range.
  • Versatile: Suitable for a wide range of applications due to its combination of precision and low power.
  • Simplified design: Wide supply voltage range and small package size ease integration into various systems.
  • High precision: Low offset voltage ensures accurate signal amplification.

Additional Details:

The AD8531ARTZREEL1's rail-to-rail output provides the maximum possible output voltage swing, making it ideal for applications where maximizing signal-to-noise ratio is crucial. Its low offset voltage ensures accurate signal amplification. The small SOT-23-5 package is suitable for high-density circuit board layouts. The amplifier is designed for operation over a wide temperature range, making it suitable for both commercial and industrial applications. The reel packaging (REEL1) is designed for automated assembly, reducing manufacturing costs.

The AD8531 is used commonly in sensor interfaces to amplify and condition the weak signals from sensors before further processing. Its low noise and precision characteristics make it a good fit for these applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5535 $52.5825
195+ $0.5178 $100.9710
300+ $0.5000 $150.0000
435+ $0.4643 $201.9705
565+ $0.4464 $252.2160
700+ $0.4286 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,420 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess