EN
  • EN
  • DE

AD7523JNZ

Part No AD7523JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042989-AD7523JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7523JNZ CAD Model

Description

The AD7523JNZ is an 8-bit multiplying digital-to-analog converter (DAC) from Analog Devices (ADI). This DAC is designed for applications requiring digitally controlled analog signal processing, offering a balance between resolution, speed, and cost. As a multiplying DAC, its output is proportional to the product of the digital input code and the applied analog reference voltage.

Applications:

  • Digital gain and attenuation control
  • Audio level adjustment
  • Synthesizer control
  • Process control systems
  • Programmable power supplies

Features:

  • 8-bit Resolution: Provides 256 discrete output levels, offering good resolution for many control applications.
  • Multiplying DAC: Output voltage is the product of the digital input code and the analog reference voltage.
  • Low Cost: Cost-effective solution for digitally controlled analog signal processing.
  • Fast Settling Time: Allows for rapid changes in the output voltage in response to digital input changes.
  • TTL/CMOS Compatible Inputs: Can be easily interfaced with a wide range of digital logic circuits.
  • Low Power Dissipation: Reduces system power consumption.

Benefits:

  • Digital Control of Analog Signals: Enables precise adjustment of analog signals using digital commands.
  • Flexible Signal Scaling: Multiplying architecture allows for dynamic adjustment of signal amplitude.
  • Cost-Effective Solution: Provides a good balance between performance and cost.
  • Easy Integration: Compatible with standard digital logic families.
  • Reduced Power Consumption: Minimizes the overall power requirements of the system.

Additional Details:

The AD7523JNZ is available in a DIP (Dual In-Line Package). It has a settling time in the microsecond range. The reference voltage applied must be within the specified limits outlined in the datasheet. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and proper operating conditions to ensure optimal performance and prevent damage.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess