EN
  • EN
  • DE

AD7521KNZ

Part No AD7521KNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042986-AD7521KNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7521KNZ CAD Model

Description

The AD7521KNZ is a 12-bit multiplying digital-to-analog converter (DAC) manufactured by Analog Devices. It's designed for applications requiring high resolution and linearity. The AD7521KNZ offers excellent performance characteristics, making it suitable for precision control, signal generation, and other demanding analog output applications.

Applications:

  • Digital audio processing
  • Programmable gain and attenuation
  • Servo control systems
  • Waveform generation
  • ATE (Automated Test Equipment)

Features:

  • 12-Bit Resolution: Provides high precision and accuracy in analog output.
  • Multiplying DAC: Output is proportional to both digital input and reference voltage.
  • Low Power Consumption: Consumes minimal power, suitable for portable and battery-powered applications.
  • High Linearity: Ensures accurate conversion across the entire input range.
  • TTL/CMOS Compatible Inputs: Interfaces easily with standard logic circuits.
  • Fast Settling Time: Quickly settles to the final output voltage after a digital input change.

Benefits:

  • Precise analog output: High resolution and linearity ensure accurate signal generation.
  • Versatile control: Multiplying capability allows for gain adjustment and signal scaling.
  • Energy-efficient: Low power consumption extends battery life in portable devices.
  • Easy integration: TTL/CMOS compatible inputs simplify interfacing with other digital components.
  • Rapid response: Fast settling time enables quick updates to the analog output signal.

The AD7521KNZ is commonly used in applications where precise control of analog signals is crucial. Its robust design and high-performance characteristics make it a reliable choice for demanding signal processing and control applications. The device is designed to provide accurate and repeatable analog output, ensuring the reliability of the system in which it is implemented.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess