EN
  • EN
  • DE

PJMBZ6V2

Part No PJMBZ6V2
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276803-PJMBZ6V2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJMBZ6V2 CAD Model

Description

The PJMBZ6V2 is a surface-mount Zener diode manufactured by Panjit. This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact package makes it suitable for space-constrained applications.

Applications

  • Voltage regulation: Providing a stable voltage reference in power supplies and other circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes and surges.
  • Clipping circuits: Limiting the voltage in signal processing applications.
  • Overvoltage protection: Preventing damage to circuits from excessive voltage.
  • Reverse polarity protection: Protecting circuits from damage due to incorrect polarity connections.

Features

  • Precise voltage regulation: Provides a stable and accurate voltage reference.
  • Low leakage current: Minimizes power consumption and improves efficiency.
  • Fast response time: Quickly responds to voltage changes and transients.
  • Small surface-mount package: Enables compact designs and high-density circuit layouts.
  • High surge capability: Withstands high transient currents and voltages.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved circuit stability: Provides a stable voltage reference for reliable operation.
  • Enhanced protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Reduced power consumption: Minimizes energy waste and improves efficiency.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details

The PJMBZ6V2 has a nominal Zener voltage of 6.2V. It is typically available in a SOD-123 surface-mount package. Key electrical specifications include the Zener voltage tolerance, dynamic impedance, and reverse leakage current. The device is designed to meet industry standards for reliability and performance. Its small size and surface-mount design make it easy to integrate into automated assembly processes. The operating temperature range is generally -65°C to +150°C. The power dissipation rating depends on the specific package and should be verified in the datasheet. This Zener diode offers a balance of performance, reliability, and cost-effectiveness for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess