EN
  • EN
  • DE

AD7341JR

Part No AD7341JR
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042955-AD7341JR
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7341JR CAD Model

Description

The AD7341JR is a high-speed, low power, four-quadrant analog multiplier from Analog Devices. This device performs the function Z = XY/W where X, Y, and W are analog input voltages. It's designed for applications requiring signal modulation, demodulation, gain control, and other arithmetic functions on analog signals.

Applications:

  • Mixers
  • Modulators/Demodulators
  • Automatic Gain Control (AGC)
  • RMS-to-DC Conversion
  • Video Signal Processing

Features:

  • Four-Quadrant Multiplication: Capable of multiplying two analog signals with either positive or negative polarity.
  • High Speed: Offers a wide bandwidth for high-frequency signal processing.
  • Low Power: Designed for energy-efficient operation.
  • Low Distortion: Minimizes signal distortion during multiplication.
  • Wide Input Voltage Range: Accommodates a broad range of input signal levels.

Benefits:

  • Versatile Signal Processing: Provides a flexible building block for various analog signal processing tasks.
  • High Performance: Delivers accurate and reliable multiplication with low distortion.
  • Energy Efficient: Low power consumption minimizes power requirements.
  • Simplified System Design: Integrated functionality reduces external component count.
  • Improved System Performance: High speed and low distortion enhance overall system performance.

Additional Details:

The AD7341JR's key specifications include its bandwidth, linearity, and total harmonic distortion (THD). The device's gain accuracy is also an important parameter, influencing the overall accuracy of the multiplication function. The AD7341JR requires external components for proper biasing and gain setting. The datasheet should be consulted for detailed information on these components and their impact on performance. Furthermore, careful attention should be paid to grounding and power supply decoupling to minimize noise and ensure stable operation. The multiplier's output voltage is proportional to the product of the X and Y input voltages divided by the W input voltage, allowing for flexible signal scaling and processing.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess