EN
  • EN
  • DE

AD654RQZ

Part No AD654RQZ
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210515-AD654RQZ
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD654RQZ CAD Model

Description

The AD654RQZ is a monolithic voltage-to-frequency converter (VFC) manufactured by Analog Devices (ADI). It converts an analog voltage input into a proportional frequency output, offering excellent linearity and stability.

Applications:

  • Data Acquisition Systems
  • Remote Sensing
  • Industrial Process Control
  • Frequency-Shift Keying (FSK) Modulators
  • Analog-to-Digital Conversion

Features:

  • Excellent Linearity: Provides a highly accurate conversion from voltage to frequency.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • High Output Frequency: Capable of generating high output frequencies.
  • Single-Supply Operation: Operates from a single power supply.
  • Low Power Consumption: Minimizes power usage.
  • Stable Performance: Maintains stable performance over a wide temperature range.

Benefits:

  • Accurate Signal Conversion: Provides precise conversion of analog signals to digital format.
  • Simplified System Design: Reduces component count and simplifies circuit design.
  • Remote Data Transmission: Enables reliable transmission of analog data over long distances.
  • Cost-Effective Solution: Offers a cost-effective alternative to traditional ADC solutions.
  • Low Noise: Minimizes noise and interference in sensitive applications.

Additional Details:

The AD654RQZ is a highly versatile VFC suitable for a wide range of applications. It features a built-in comparator, one-shot, and output driver, simplifying the external circuitry required for operation. The output frequency is directly proportional to the input voltage, making it easy to calibrate and use. The device operates from a single power supply, typically +5V, and consumes very little power. The AD654RQZ is often used in applications where it is necessary to transmit analog data over long distances, such as in remote sensing and industrial process control. The frequency output can be easily transmitted over a twisted pair cable or other communication channel. It is also used in data acquisition systems to convert analog signals to a digital format for processing by a microcontroller or computer. The excellent linearity and stability of the AD654RQZ ensure accurate and reliable performance in demanding applications.

You May Also Be Interested in

Oupiin
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess