EN
  • EN
  • DE

AD626BRZ

Part No AD626BRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042867-AD626BRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD626BRZ CAD Model

Description

The AD626BRZ is a low noise instrumentation amplifier designed for high precision signal acquisition. Manufactured by Analog Devices, it is specifically engineered for applications requiring the amplification of small differential signals in the presence of common-mode noise. The AD626 is commonly found in medical instrumentation, industrial process control, and precision measurement equipment.

Applications

  • Medical instrumentation (ECG, EEG, EMG)
  • Industrial process control
  • Strain gauge amplifiers
  • Precision data acquisition systems
  • Differential line receivers

Features

  • Low noise: 4 nV/√Hz at 1 kHz
  • High common-mode rejection ratio (CMRR): 100 dB minimum
  • Gain range: 1 to 1000
  • Wide bandwidth: 1 MHz
  • Low input bias current: 25 pA
  • Operating temperature range: -40°C to +85°C
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOIC-8

Benefits

  • Enables high-resolution signal acquisition
  • Rejects common-mode noise for accurate differential measurements
  • Provides adjustable gain for various signal levels
  • Offers high bandwidth for fast signal acquisition
  • Minimizes signal errors due to low input bias current

Additional Details

The AD626BRZ instrumentation amplifier provides exceptional performance in demanding applications. Its low noise ensures minimal interference with the amplified signal, while the high common-mode rejection ratio effectively eliminates unwanted noise from common-mode sources. The adjustable gain allows for optimizing the signal level for different input ranges. The wide bandwidth enables the amplification of fast-changing signals. The low input bias current reduces errors caused by source impedance. The AD626 is offered in a SOIC-8 package and is designed to operate over an industrial temperature range, making it suitable for various industrial and medical environments.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess