EN
  • EN
  • DE

AD585ARZ

Part No AD585ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042848-AD585ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD585ARZ CAD Model

Description

The AD585ARZ is a monolithic video difference amplifier from Analog Devices. It is designed to amplify the difference between two input signals while rejecting common-mode noise. This amplifier offers excellent AC performance, including high bandwidth and slew rate, making it suitable for high-speed video and data acquisition applications. The AD585ARZ is available in an 8-lead SOIC package and is specified for operation over the industrial temperature range.

Applications:

  • Video Amplification
  • Differential Line Receivers
  • Data Acquisition Systems
  • Instrumentation Amplifiers
  • High-Speed Signal Processing

Features:

  • High Bandwidth: Provides excellent AC performance for high-speed applications.
  • High Slew Rate: Enables fast signal processing.
  • Low Distortion: Ensures accurate signal amplification.
  • Adjustable Gain: Allows for flexible signal conditioning.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.

Benefits:

  • Improved Signal Quality: Reduces noise and distortion for clearer signals.
  • Increased System Performance: Enables faster data acquisition and processing.
  • Flexible Design: Adjustable gain allows for optimization in various applications.
  • Easy to Use: Simple to implement in existing designs.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The AD585ARZ features a high common-mode rejection ratio (CMRR), which effectively eliminates common-mode noise. It also offers a low input offset voltage, ensuring accurate signal amplification. The amplifier's adjustable gain allows for flexible signal conditioning, enabling optimization in a wide range of applications. The AD585ARZ is designed for operation from ±5 V to ±15 V supply voltages. It is commonly used in video cameras, medical imaging equipment, and industrial control systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess