EN
  • EN
  • DE

AD1032ARZ

Part No AD1032ARZ
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221751-AD1032ARZ
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1032ARZ CAD Model

Description

The AD1032ARZ is a high-performance, low-power analog-to-digital converter (ADC) from ADI Electronics. It is designed for applications requiring precise and efficient data acquisition. This ADC boasts excellent linearity and low noise, making it suitable for demanding measurement systems.

Applications:

  • Data Acquisition Systems: Used in systems that require accurate conversion of analog signals to digital data.
  • Industrial Automation: Employed in process control and monitoring equipment.
  • Medical Instrumentation: Found in devices where precise signal conversion is critical, such as patient monitoring systems.
  • Test and Measurement Equipment: Integrated into multimeters, oscilloscopes, and spectrum analyzers for accurate readings.
  • Aerospace and Defense: Utilized in avionics and other defense-related applications.

Features:

  • High Resolution: Offers high resolution, providing precise conversion of analog input signals.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Excellent Linearity: Ensures accurate conversion across the entire input voltage range.
  • Low Noise: Minimizes noise interference, resulting in cleaner and more reliable data.
  • Various Interface Options: Supports different interface protocols for easy integration with various microcontrollers and processors.

Benefits:

  • Increased Accuracy: Provides highly accurate analog-to-digital conversion, improving the reliability of measurements.
  • Reduced Power Consumption: Low power design allows for use in battery-powered applications, increasing run time.
  • Improved Signal Quality: Low noise and excellent linearity contribute to cleaner signal acquisition.
  • Simplified Integration: Flexible interface options simplify the process of incorporating the ADC into existing systems.
  • Enhanced System Performance: High performance specifications contribute to overall improved system capabilities.

The AD1032ARZ comes in a compact package, making it suitable for applications where space is limited. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. The device is also designed with built-in protection features to enhance its robustness and longevity. ADI Electronics provides comprehensive documentation and support for the AD1032ARZ, facilitating its design and integration into diverse systems. The AD1032ARZ's combination of high performance, low power consumption, and robust design make it an excellent choice for a wide range of data acquisition applications.

You May Also Be Interested in

Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess