EN
  • EN
  • DE
Part No 2612
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ADDRESS LED MATRIX SERIAL RGB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Addressable, Specialty
Mfr Adafruit Industries LLC
Series Neopixel
Package Bulk
Product Status Active
Configuration Matrix
Number of LEDs 64 (8 x 8)
Color Red, Green, Blue (RGB)
Utilized LED SK6812 or WS2812
Interface Serial (Shift Register)
Mounting Type User Defined
Size / Dimension 80mm L x 80mm W
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 540717-2612
Ultra Librarian 3D Model Ultra Librarian 2612 CAD Model

Description

The 540717-2612 is an LED addressable matrix used in optoelectronic applications.

  • Series: Neopixel
  • Colors: Red, Green, and Blue (RGB)
  • Package: Bulk (1 piece)
  • Size/Dimension: 80mm L x 80mm W
  • Configuration: 8 x 8 (64 LEDs)
  • Interface: Serial (Shift Register)
  • Controller: Not Required
  • LED Utilized: SK6812 or WS2812
  • Commonly Used For: Visual Displays
  • Manufacturer: Adafruit Industries LLC

You May Also Be Interested in

Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED DISCRETE RGB
Lowest to $218.7928
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Lowest to $0.1760
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Lumex Opto/Components Inc.
ADDRESS LED PWM RED/GREEN/BLUE / Addressable Lighting series 1 LED PWM Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
Addressable Lighting Neopixel 25 LED Module Serial (Shift Register) Red, Green, Blue (RGB)
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED DISC SERIAL RGB 1=10 / Addressable Lighting Neopixel 10 LED Discrete Serial (Shift Register) Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess