EN
  • EN
  • DE

LMX2581SQE/NOPB

Part No LMX2581SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMX2581 Wideband Frequency Synthesizer with Integrated VCO | IC RF FREQ SYNTHESIZER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input Clock
Output Clock
Frequency - Max 3.76GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Family Part Number LMX2581
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714900-LMX2581SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2581SQE/NOPB CAD Model

Description

Introducing the LMX2581SQE/NOPB from Texas Instruments

The LMX2581SQE/NOPB is a highly versatile, wideband frequency synthesizer system from Texas Instruments, designed to meet the demanding requirements of wireless infrastructure and other high-performance RF applications. This state-of-the-art device offers a perfect blend of performance, flexibility, and integration, making it an ideal choice for designers looking to push the boundaries of what's possible in their RF designs.

Key Features:

  • Wide Frequency Range: The LMX2581SQE/NOPB can generate frequencies from 10 MHz to 5.5 GHz, providing a wide range of options for various applications such as wireless communication, test equipment, and radar systems.
  • Low Phase Noise: Equipped with industry-leading low phase noise performance, this synthesizer ensures high-quality signal generation, which is critical for applications requiring precise frequency generation and modulation.
  • Integrated VCO: With an integrated voltage-controlled oscillator (VCO), the LMX2581SQE/NOPB simplifies design complexity and helps to reduce the overall component count, saving valuable board space and potentially lowering system costs.
  • Programmable Output Power: The device features programmable output power, giving designers the flexibility to tailor the output for their specific needs without the use of external components.
  • Multiple Output Formats: It supports both differential and single-ended output formats, which enhances its versatility and compatibility with a variety of RF systems.

Advanced Features:

  • Fast Locking Speed: The LMX2581SQE/NOPB boasts a fast locking speed, enabling quick frequency changes that are essential in frequency hopping and agile RF systems.
  • Channel Spacing: Fine channel spacing is possible thanks to the device's high-resolution fractional-N frequency synthesizer, which allows for precise frequency tuning.
  • Power Management: Advanced power management features allow for reduced power consumption when the device is not in use, making it suitable for battery-powered applications.

The LMX2581SQE/NOPB comes in a compact, surface-mount package, ensuring ease of integration into a variety of circuit designs. Its robust performance and comprehensive feature set make it the go-to solution for designers who require a high-quality, flexible frequency synthesizer for their next-generation RF products.

With Texas Instruments' commitment to quality and support, the LMX2581SQE/NOPB is not just a component; it's a cornerstone for building sophisticated, reliable, and high-performance RF systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess