EN
  • EN
  • DE

SMD-LX0707RGB-TR

Part No SMD-LX0707RGB-TR
Manufacturer Lumex Opto/Components Inc.
Catalog Addressable, Specialty
Description ADDRESS LED PWM RED/GREEN/BLUE / Addressable Lighting series 1 LED PWM Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Addressable, Specialty
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Number of LEDs 1
Color Red, Green, Blue (RGB)
Interface PWM
Mounting SMD (SMT)
Dimension 1.80mm L x 1.80mm W
Base Product Number SMD-LX0707
Other Names 67-2331-2,67-2331-6,67-2331-1
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242494-SMD-LX0707RGB-TR
Ultra Librarian 3D Model Ultra Librarian SMD-LX0707RGB-TR CAD Model

Description

The SMD-LX0707RGB-TR is an LED addressable, specialty product manufactured by Lumex Opto/Components Inc.

  • Packaging: Tape and Reel
  • Standard Package Quantity: 2,000
  • Color: Red, Green, and Blue (RGB)
  • Mounting Type: SMD (SMT)
  • Interface: PWM
  • Controller Type: Not Specified
  • Dimension: 1.80mm L x 1.80mm W
  • Number of LEDs: 1
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.41.0000
  • Other Names: Available
  • Base Product Number: Available

You May Also Be Interested in

Adafruit Industries LLC
ADDRESS LED RING SERIAL RGBW
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Everlight Electronics Co Ltd
ADDRESS LED DISCRETE SERIAL RGB
Lowest to $0.1636
Adafruit Industries LLC
ADDRESS LED STRIP SPI RGB
Need more? Email Us
LITE-ON Technology
ADDRESS LED DISCRETE SERIAL RGB
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT NEOPIXEL SLIM LED DOT S / Addressable Lighting - 20 LED Strip Red, Green, Blue (RGB) 1000.00mm L
Lowest to $0.2329
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Lowest to $0.1760
ams
LED GREEN DIFFUSED 0805 SMD
Lowest to $0.1237

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess