EN
  • EN
  • DE
  • IT

BL2012-05B0900T/LF

Part No BL2012-05B0900T/LF
Manufacturer ACX
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133799-BL2012-05B0900T/LF
Categories Custom Parts
Manufacturer ACX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL2012-05B0900T/LF CAD Model

Description

The BL2012-05B0900T/LF is a chip inductor manufactured by ACX. Chip inductors are small, surface-mountable components used in a wide range of electronic circuits to provide inductance, which opposes changes in current flow.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth and Wi-Fi modules for signal conditioning.
  • High-Frequency Circuits: Utilized in resonant circuits and impedance matching networks.
  • Power Supplies: Used in DC-DC converters and power management circuits for filtering and energy storage.
  • Consumer Electronics: Found in various devices like tablets, laptops, and audio equipment.

Features

  • Small Size: Compact 2012 package size (2.0 x 1.2 mm) for high-density mounting.
  • High Inductance Value: Offers an inductance of 0.9 μH, suitable for a variety of applications.
  • High Q Value: Provides a high Q-factor, ensuring minimal energy loss in resonant circuits.
  • Tight Tolerance: Offers a tight inductance tolerance, ensuring consistent performance.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Performance: Enhances the performance of RF circuits by providing precise inductance.
  • Energy Efficiency: Minimizes energy loss in resonant circuits due to its high Q value.
  • Reliability: Offers stable performance over a wide range of operating conditions.
  • Environmental Friendliness: Compliant with environmental standards, reducing environmental impact.

Additional Details

The BL2012-05B0900T/LF features a shielded construction to minimize electromagnetic interference (EMI). Its self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. The operating temperature range is typically between -40°C and +85°C. The component is designed for automated pick-and-place assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
Lowest to $0.0644
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess