EN
  • EN
  • DE

BF1411-L2R4NCAT/LF

Part No BF1411-L2R4NCAT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049085-BF1411-L2R4NCAT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1411-L2R4NCAT/LF CAD Model

Description

The BF1411-L2R4NCAT/LF is a bandpass filter manufactured by ACX Corp. It is designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. This filter is commonly used in wireless communication systems to improve signal quality and reduce interference.

Applications

  • Wireless Communication Systems: Used in cellular phones, Wi-Fi devices, and other wireless communication equipment.
  • RF Transceivers: Employed in RF transceivers to filter unwanted signals and improve receiver sensitivity.
  • Satellite Communication: Utilized in satellite communication systems to isolate desired signals.
  • Radar Systems: Used in radar systems to filter noise and improve target detection.
  • Test and Measurement Equipment: Incorporated into test and measurement equipment to filter out unwanted signals.

Features

  • Bandpass Filter: Passes signals within a specific frequency range and attenuates signals outside that range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively attenuates signals outside the passband.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy mounting on printed circuit boards.

Benefits

  • Improved Signal Quality: Reduces interference and noise, resulting in clearer signals.
  • Enhanced Receiver Sensitivity: Improves the ability of receivers to detect weak signals.
  • Increased System Performance: Optimizes overall system performance by filtering unwanted signals.
  • Compact Design: Small size allows for easy integration into various devices.
  • Easy Assembly: SMT design simplifies the assembly process.

Additional Details

The BF1411-L2R4NCAT/LF typically has a center frequency within the GHz range, depending on the specific application. The bandwidth of the filter is designed to match the frequency range of the desired signal. The insertion loss is usually specified in dB, and the attenuation is also specified in dB at specific frequencies outside the passband. The filter is typically fabricated using ceramic or SAW (Surface Acoustic Wave) technology. Proper impedance matching is essential for optimal filter performance. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1090 $50.1400
1,120+ $0.0895 $100.2400
1,735+ $0.0867 $150.4245
2,385+ $0.0839 $200.1015
3,085+ $0.0811 $250.1935
4,130+ $0.0727 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess