EN
  • EN
  • DE

ACT6359US-T

Part No ACT6359US-T
Manufacturer Active-Semi International Inc.
Catalog Hard To Find
Description High-Efficiency, 40V Step-Up WLED Bias Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Active-Semi International Inc.
Win Source Part Number 1135579-ACT6359US-T
Manufacturer Homepage www.active-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT6359US-T CAD Model

Description

The ACT6359US-T is a high-efficiency, synchronous step-down DC-DC converter from Active-Semi International Inc. It is designed to provide a compact and efficient power solution for various applications, including portable devices, industrial equipment, and automotive systems. The converter integrates a high-side and low-side MOSFET, minimizing external components and simplifying the design process.

Applications:

  • Point-of-Load (POL) regulators
  • Portable devices
  • Industrial power supplies
  • Automotive systems
  • FPGA and microcontroller power
  • Battery-powered equipment

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 36V, providing flexibility in various applications.
  • High Efficiency: Achieves high efficiency, reducing power dissipation and improving overall system performance.
  • Integrated High-Side and Low-Side MOSFETs: Simplifies the design and reduces external component count.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for customization to specific application requirements.
  • Current Mode Control: Provides excellent line and load regulation.
  • Frequency Foldback at Light Load: Improves efficiency at light load conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Available in compact package: Typically available in a small footprint package for space-constrained applications.

Benefits:

  • Simplified Design: The integrated MOSFETs and minimal external components reduce design complexity and BOM cost.
  • Improved Efficiency: High efficiency reduces power losses and extends battery life in portable applications.
  • Robust Protection: Over-voltage, over-current, and thermal shutdown features ensure reliable operation and protect the system from damage.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to various application requirements.
  • Small Form Factor: Compact package saves board space.

Additional Details:

The ACT6359US-T typically operates at a fixed switching frequency, but in some cases, it might have an option to synchronize to an external clock. The switching frequency is internally set to optimize efficiency and component size. The device also incorporates soft-start circuitry to limit inrush current during startup. This converter uses current-mode control, which provides excellent line and load regulation. The ACT6359US-T is available in a thermally enhanced package to ensure reliable operation at high ambient temperatures.

Refer to the device datasheet for detailed specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal characteristics. Also, refer to the application notes for recommended external component values and layout guidelines to achieve optimal performance.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess