EN
  • EN
  • DE

A1460A-2-PQ208C

Part No A1460A-2-PQ208C
Manufacturer Actel Corporation
Catalog Embedded Processors and Controllers
Description Axcelerator FPGA 6K System Gates HiRel FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216152-A1460A-2-PQ208C
Categories Embedded Processors and Controllers
Manufacturer Actel Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1460A-2-PQ208C CAD Model

Description

The A1460A-2-PQ208C is a Field Programmable Gate Array (FPGA) from Actel Corporation, belonging to the A1400A family. These FPGAs are based on antifuse technology, offering a secure and reliable solution for a variety of digital logic applications. The PQ208C package indicates a 208-pin Plastic Quad Flat Pack (PQFP) package.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Communication Systems: Employed in networking devices, such as routers and switches, for custom logic implementation.
  • Aerospace and Defense: Integrated into avionics systems, missile guidance, and other high-reliability applications.
  • Medical Equipment: Found in diagnostic and monitoring devices requiring custom digital logic.
  • Data Processing: Utilized in data acquisition systems, signal processing, and image processing applications.

Features:

  • Antifuse Technology: Uses antifuse programming technology for non-volatile configuration.
  • High-Density Logic: Provides a large number of logic gates for complex digital designs.
  • Programmable Interconnect: Features a flexible programmable interconnect structure for routing signals.
  • On-Chip Memory: Includes on-chip memory blocks for data storage and processing.
  • Clock Management: Offers clock management features, such as clock dividers and PLLs.
  • I/O Flexibility: Provides a variety of I/O options for interfacing with external devices.
  • 208-Pin PQFP Package: Comes in a 208-pin Plastic Quad Flat Pack (PQFP) package for surface-mount assembly.

Benefits:

  • Secure Configuration: Antifuse technology provides a secure and tamper-proof configuration.
  • High Performance: Offers high-speed operation for demanding applications.
  • Flexibility: Programmable logic and interconnect allows for customization and adaptation to specific requirements.
  • Reliability: Antifuse technology ensures reliable operation in harsh environments.
  • Long-Term Availability: Antifuse-based FPGAs typically have long product lifecycles.

Additional Details:

Key specifications include the number of logic gates, flip-flops, I/O pins, and operating voltage. Programming is typically done using specialized programming hardware and software. Consult the Actel datasheet for detailed electrical characteristics, timing specifications, and programming guidelines. The A1460A-2-PQ208C is often used in applications requiring a combination of high performance, security, and reliability.

You May Also Be Interested in

Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess