EN
  • EN
  • DE

MCA1101-50-5

Part No MCA1101-50-5
Manufacturer ACEINNA
Catalog Current Sensors
Description MCA1101-50-5 ACEINNA Board Mount Current Sensors 50A, 5V, Fix gain, 5MHz BW, Galvanic Isolation. UL/IEC/EN62368-1 and UL1577 Certified. SOIC-16 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACEINNA
Product Category Board Mount Current Sensors
RoHS Details
Current Rating 50 A
Response Time 0.3 us
Accuracy 0.6 %
Operating Supply Voltage 5 V
Output Type Analog
Brand ACEINNA
Maximum Operating Temperature + 105 C
Minimum Operating Temperature - 40 C
Moisture Sensitive Yes
Output Voltage 2.175 V
Package / Case SOIC-16
Packaging Reel
Product Type Board Mount Current Sensors
Series MCA1101
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Sensors
Supply Voltage - Max 5.5 V
Supply Voltage - Min 4.5 V
Unit Weight 0.032487 oz
Ultra Librarian 3D Model Ultra Librarian MCA1101-50-5 CAD Model

Description

Product Overview

The 043611ULAB-5 fuse is engineered for reliable circuit protection in various electrical devices. With industry-standard specifications, this fuse is well-suited for protecting against short circuits and overcurrent conditions.

Features and Benefits

  • High interrupting rating
  • Minimal energy let-through
  • Durable construction for long-lasting performance
  • RoHS compliant

Applications

  • Industrial controls
  • Home appliances
  • Computing and IT systems
  • Lighting systems

Additional Details

The 043611ULAB-5 is designed to meet global safety standards, ensuring compatibility and safety across various regions and applications.

You May Also Be Interested in

LEM
SENSORS
Lowest to $9.3844
LEM USA Inc.
SENSOR CURRENT HALL SELECTABLE
Lowest to $36.5790
Tamura
CURRENT SENSOR (50A; 15V) -40 10
Need more? Email Us
LEM
Industrial Current Sensors Current Transduceer LF 2010-S. For the electronic measurement of current: DC, AC, pulsed, with galvanic separation between the primary and the secondary circuit.
Lowest to $83.8446
Tamura
SENSOR
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT FLUX 75A AC/DC
Lowest to $13.6363
Allegro MicroSystems, LLC
Board Mount Current Sensors For New Designs Use ACS724/5
Lowest to $0.8554
LEM USA Inc.
SENSOR CURRENT HALL 50A AC/DC
Lowest to $14.5523
LEM USA Inc.
TRANSDUCER
Lowest to $54.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,841 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess