EN
  • EN
  • DE
  • IT

ACE24C256FM+TH

Part No ACE24C256FM+TH
Manufacturer ACE Technology Co., LTD.
Catalog Hard To Find
Description Two-wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACE Technology Co., LTD.
Win Source Part Number 1135158-ACE24C256FM+TH
Manufacturer Homepage www.ace-ele.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACE24C256FM+TH CAD Model

Description

The ACE24C256FM+TH is a 256Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by ACE Technology. It's designed for non-volatile data storage in various electronic systems. This EEPROM offers a reliable solution for storing configuration data, user preferences, and other critical information that needs to be retained even when power is removed.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Smart Cards

Features

  • 256Kbit (32K x 8) memory organization
  • Low-voltage operation
  • Serial interface (I2C)
  • Write protect feature
  • High endurance (1 million write cycles)

Benefits

  • Provides ample storage capacity for various data logging and configuration applications.
  • Suitable for battery-powered devices with low-voltage operation.
  • Simplified interface with I2C serial communication protocol.
  • Data integrity is ensured with the write protect feature.
  • Long-term reliability due to high endurance write cycle rating.

Additional Details

The ACE24C256FM+TH uses the industry-standard I2C serial interface, allowing easy integration with microcontrollers and other system components. The device offers low power consumption in both active and standby modes. It is available in surface-mount packages, making it suitable for compact designs. The datasheet provides detailed information on timing characteristics, addressing schemes, and power requirements, essential for designing efficient and reliable memory systems. Its robust design and high-performance characteristics make it a trusted choice for data storage in numerous applications. The device adheres to industry standards, ensuring compatibility and ease of integration.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess