EN
  • EN
  • DE

AB-RTCMC-32.768KHZ-B5ZE-S3-T

Part No AB-RTCMC-32.768KHZ-B5ZE-S3-T
Manufacturer Abracon LLC
Catalog Clock/Timing
Description IC RTC CLK/CALENDAR I2C MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203361-AB-RTCMC-32.768KHZ-B5ZE-S3-T
Manufacturer Abracon LLC
Category Integrated Circuits (ICs)- Clock/Timing Real -Time Clocks
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Time Format HH:MM:SS (12/24 hr)
Date Format YY-MM-DD-dd
Interface I²C, 2-Wire Serial
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian AB-RTCMC-32.768KHZ-B5ZE-S3-T CAD Model

Description

FEATURES: 
• RTC module with built-in crystal oscillating at 32.768 kHz
• 1 MHz Fast-mode Plus (Fm+) two-wire I2C interface
• Wide Interface operating voltage: 1.6 – 5.5 V
• Wide clock operating voltage: 1.2 – 5.5 V
• Ultra low power consumption: 130 nA typ @ 3.0V / 25°C
• Provides year, month, day, weekday, hours, minutes, seconds
• Freely programmable Alarm and Timer functions with interrupt capability
• Low voltage detector, internal power on reset
• Battery backup input pin and switch-over circuit

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 2:1 2.5GHZ 16VFQFPN
Lowest to $75.0750
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Lowest to $4.5703

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess