EN
  • EN
  • DE

AB-RTCMC-32.768KHZ-EOZ9-S3-DBT

Part No AB-RTCMC-32.768KHZ-EOZ9-S3-DBT
Manufacturer Abracon LLC
Catalog Clock/Timing
Description IC RTC CLK/CALENDAR I2C MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203408-AB-RTCMC-32.768KHZ-EOZ9-S3-DBT
Manufacturer Abracon LLC
Category Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Trickle-Charger
Current - Timekeeping (Max) 1.5µA ~ 2.2µA @ 1.4V ~ 5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-SMD Module
Supplier Device Package Module
Ultra Librarian 3D Model Ultra Librarian AB-RTCMC-32.768KHZ-EOZ9-S3-DBT CAD Model

Description

AB-RTCMC-32.768KHZ-EOZ9-S3-DBT from Abracon LLC is a Clock/Timing component commonly evaluated for designs that need stable low-frequency timing references in space-constrained electronic systems. Parts in this category are typically considered for real-time clock functions, low-power portable devices, metering, industrial controls, and embedded products where dependable timekeeping supports standby operation, logging, or scheduled activity. For engineers, the value of this device is its fit within the established 32.768 kHz timing ecosystem used across many battery-backed and always-on designs. Because the provided lifecycle status is unknown, teams should treat long-term supply planning carefully and confirm current manufacturer status before locking it into new programs or volume builds. RoHS compliance information is not available in the provided data, so environmental compliance should be verified directly through the official datasheet, manufacturer declarations, or authorized distribution sources before procurement for regulated markets.

You May Also Be Interested in

Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
Renesas Electronics America
IC CLK BUF 2:1 2.5GHZ 16VFQFPN
Lowest to $75.0750
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Lowest to $4.5703

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,088 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess