EN
  • EN
  • DE

MC96F7616AL

Part No MC96F7616AL
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830482-MC96F7616AL
Ultra Librarian 3D Model Ultra Librarian MC96F7616AL CAD Model

Description

The MC96F7616AL is a microcontroller unit (MCU) from ABOV Semiconductor. As part of the MC96F series, it is characterized by its low-power operation and integrated peripheral set. The '16' in the product name suggests a flash memory size of 16KB. This microcontroller is likely suited for applications requiring a balance between processing capability and energy efficiency. Because data on this specific model is limited, the following is based on common features found within the MC96F family.

Applications

  • Consumer Electronics: Remote controls, wearables, and home appliances.
  • Industrial Control: Sensor data acquisition, motor control, and basic automation.
  • Automotive: Low-end control systems and sensor monitoring.
  • IoT Devices: Smart sensors, wireless modules, and connected devices.

Features

  • 16KB Flash Memory: For program storage and data logging.
  • 2KB SRAM: For runtime data and stack operations.
  • Operating Voltage: Typically operates at low voltages.
  • Clock Speed: Moderate clock speed, optimized for low-power consumption.
  • Peripherals: ADCs, timers, PWM, UART, SPI, I2C.
  • Low-Power Modes: Sleep and deep-sleep modes to minimize energy usage.
  • Package Options: Available in packages like QFN and LQFP.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, decreasing board size and cost.
  • Reliable Performance: Delivers consistent performance across a range of operating conditions.
  • Cost-Effective: Provides a good balance of features and cost.
  • Simplified Development: Supported by various development tools and resources.

Additional Details: The MC96F7616AL likely incorporates a watchdog timer, power-on reset circuitry, and low-voltage detection. Pinout information will depend on the specific package. It's manufactured using a CMOS process.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess