EN
  • EN
  • DE

S-19244E00H-A8T1U

Part No S-19244E00H-A8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description LDO Regulator Positive 1V to 9V 1A 8-Pin HSNT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089681-S-19244E00H-A8T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19244E00H-A8T1U CAD Model

Description

The S-19244E00H-A8T1U is a voltage regulator IC manufactured by ABLIC U.S.A. Inc. ABLIC specializes in low-power, high-precision analog semiconductors, and this regulator is likely designed to provide a stable and regulated voltage output from a fluctuating input voltage. Voltage regulators are critical components in many electronic devices, ensuring consistent power delivery to sensitive circuits.

Applications

  • Powering Microcontrollers: Providing a stable voltage supply for microcontrollers in embedded systems.
  • Battery-Powered Devices: Regulating voltage in portable devices like smartphones, tablets, and wearables.
  • Sensor Power Supplies: Providing a clean and stable voltage source for accurate sensor readings.
  • Wireless Communication Modules: Ensuring consistent performance of wireless modules by regulating the supply voltage.
  • Industrial Control Systems: Maintaining stable voltage levels in industrial equipment and automation systems.

Features

  • Low Dropout Voltage: Operates efficiently even when the input voltage is only slightly higher than the desired output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected circuits.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the regulator at high temperatures.

Benefits

  • Extended Battery Life: Reduces power consumption in battery-powered devices, increasing their operational time.
  • Improved System Reliability: Ensures stable voltage levels, preventing malfunctions and data corruption.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.
  • Simplified Circuit Design: Integrates voltage regulation functionality into a single component.
  • Enhanced System Performance: Maintains consistent performance of electronic circuits by providing a stable power supply.

Specific parameters such as the exact output voltage, dropout voltage, and package type would be available in the product datasheet. ABLIC's voltage regulators are known for their high efficiency and reliability, making them suitable for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,364 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess