EN
  • EN
  • DE

S558-5999-T5

Part No S558-5999-T5
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description 10/100BASE-T LAN MAGNETICS, Extended Temperature Transformer Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Win Source Part Number 1245485-S558-5999-T5
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S558-5999-T5 CAD Model

Description

The S558-5999-T5 is a surface mount fuse from Bel Fuse Inc., designed for overcurrent protection in a variety of electronic circuits. This fuse is characterized by its compact size and ability to handle a specific current and voltage rating, providing a reliable safeguard against damage caused by excessive current flow.

Applications:

  • Power supplies: Protection of power supply circuits from overcurrent conditions.
  • Battery chargers: Safeguarding charging circuits from excessive current during the charging process.
  • Consumer electronics: Overcurrent protection in devices such as TVs, DVD players, and audio equipment.
  • LED lighting: Protecting LED drivers and lighting circuits from current surges.
  • Industrial equipment: Safeguarding control circuits and power distribution systems in industrial applications.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes on printed circuit boards.
  • Compact Size: Space-saving design for high-density circuit layouts.
  • Overcurrent Protection: Provides reliable protection against excessive current flow.
  • High Interrupting Rating: Ability to safely interrupt high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components due to overcurrent events.
  • Increased Reliability: Enhances the reliability and lifespan of electronic devices.
  • Simplified Assembly: SMT design facilitates automated assembly processes.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Compliance: Meets industry standards for environmental compliance.

Additional Details:

The S558-5999-T5 fuse is typically characterized by its voltage rating, current rating, interrupting rating, and physical dimensions. It's crucial to select a fuse with appropriate ratings for the intended application to ensure effective overcurrent protection. The specific voltage and current ratings can vary, so consulting the manufacturer's datasheet is essential. The fuse is constructed using materials that can withstand the heat generated during an overcurrent event and effectively interrupt the circuit. The interrupting rating indicates the maximum fault current that the fuse can safely interrupt without rupturing or causing damage to the surrounding circuitry. Bel Fuse Inc. provides detailed datasheets specifying these parameters.

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7164 $52.0296
33+ $3.0494 $100.6302
51+ $2.9541 $150.6591
70+ $2.8588 $200.1160
91+ $2.7635 $251.4785
122+ $2.4776 $302.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess