EN
  • EN
  • DE

S-19218B25A-V5T2U7

Part No S-19218B25A-V5T2U7
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description LDO Regulator Positive 2.5V 500mA 5-Pin TO-252S T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089678-S-19218B25A-V5T2U7
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19218B25A-V5T2U7 CAD Model

Description

The S-19218B25A-V5T2U7 is a voltage detector IC manufactured by ABLIC U.S.A. Inc. These voltage detectors are designed to monitor voltage levels within electronic circuits and systems. When the voltage drops below a specific threshold, the detector triggers a response, often used for reset functions in microcontrollers, power management, or protection circuits. ABLIC is known for producing highly efficient and precise voltage detectors, optimized for low power consumption and reliable performance.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by issuing a reset signal when the supply voltage falls below a safe operating level.
  • Battery Monitoring in Portable Devices: Protecting batteries from deep discharge by shutting down the system when the battery voltage is critically low.
  • Power Management Systems: Monitoring voltage rails and initiating power sequencing or shutdown procedures in response to voltage drops or surges.
  • Overvoltage and Undervoltage Protection: Safeguarding sensitive electronic components from damage caused by voltage fluctuations outside the specified range.
  • Industrial Control Systems: Monitoring critical voltage levels within industrial equipment to prevent malfunctions or hazardous conditions.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-sensitive applications.
  • Small Package Size: Enables compact designs and integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across a broad range of environmental conditions.
  • Hysteresis Characteristics: Prevents output oscillation or chattering near the detection threshold, enhancing stability.

Benefits

  • Enhanced System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Prolonged Battery Life: Reduces power consumption in portable electronic devices, extending their operational lifespan.
  • Protection of Sensitive Components: Prevents damage to electronic components due to overvoltage or undervoltage conditions.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component, reducing complexity.
  • Improved System Safety: Ensures safe operation of electronic equipment by preventing malfunctions caused by voltage anomalies.

To obtain the specific voltage threshold, output configuration, and other detailed specifications, consulting the product datasheet from ABLIC is necessary. The S-19218B25A-V5T2U7 is designed to provide reliable voltage monitoring and protection in a wide array of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess