EN
  • EN
  • DE

UA75-30-00-84

Part No UA75-30-00-84
Manufacturer ABB Embedded Power
Catalog OEM Parts (T - Z)
Description UA75-30-00-84 - Abb UA75-30-00-84, UA75, 3P Contr, 110/50, 120/60
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102397-UA75-30-00-84
Categories OEM Parts(T-Z)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA75-30-00-84 CAD Model

Description

The ABB Embedded Power UA75-30-00-84 is a highly reliable and efficient AC-DC power supply module. It is designed for a wide range of industrial applications where robust and stable power is critical. This module provides a regulated DC output voltage from an AC input, ensuring consistent performance even under fluctuating input conditions.

Applications

  • Industrial automation: Powering PLCs, sensors, and other control equipment.
  • Telecommunications: Supplying power to networking and communication devices.
  • Transportation: Integration into railway signaling and control systems.
  • Medical equipment: Used in diagnostic and monitoring devices requiring stable power.
  • Renewable energy systems: Powering control and monitoring systems in solar and wind power installations.

Features

  • Universal AC input: Accepts a wide range of AC input voltages (typically 85-264 VAC).
  • Regulated DC output: Provides a stable and precise DC output voltage.
  • High efficiency: Minimizes energy loss and reduces heat generation.
  • Overvoltage protection: Protects the connected load from voltage spikes.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Short-circuit protection: Automatically shuts down in the event of a short circuit.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Reliable power supply: Ensures consistent performance and minimizes downtime.
  • Wide application range: Suitable for various industrial and commercial applications.
  • Energy efficient: Reduces energy consumption and lowers operating costs.
  • Enhanced safety: Built-in protection features prevent damage and ensure safe operation.
  • Easy integration: Compact size and standard connections simplify installation.

Additional Details

The UA75-30-00-84 power supply module is designed to meet stringent industry standards for safety and EMC (Electromagnetic Compatibility). It typically features screw terminal connections for easy wiring. The module is convection-cooled and can operate over a wide temperature range. Specific technical specifications will vary depending on the exact model, but generally include details on input voltage range, output voltage and current, efficiency rating, and safety certifications. Always consult the manufacturer's datasheet for precise specifications.

The ABB Embedded Power UA75-30-00-84 provides a dependable and efficient power solution for demanding applications. Its robust design, comprehensive protection features, and wide operating range make it a valuable component for ensuring reliable operation in critical systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess