EN
  • EN
  • DE

MW005BK

Part No MW005BK
Manufacturer ABB Embedded Power
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER +/-12V 5W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer ABB Embedded Power
Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 210mA, 210mA
Power (W) 5W
Voltage - Isolation 500V
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 81%
Mounting Style Through Hole
Manufacturer Package 5-DIP Module
Parts Dimension 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm)
Manufacturer Pack Quantity 128
MSL Level Not Applicable
Win Source Part Number 045106-MW005BK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MW005BK CAD Model

Description

The 045106-MW005BK isolated module from ABB Embedded Power has two outputs of 12V and -12V with a voltage isolation of 500V.

  • Efficiency: 81%
  • Power: 5W
  • Package: 5-DIP Module
  • Popularity: Medium
  • Status: Obsolete
  • Supply and Demand: Limited
  • Application: Information Technology Equipment

You May Also Be Interested in

Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
Lowest to $2.2869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess