EN
  • EN
  • DE

XPC8260VVHFBC

Part No XPC8260VVHFBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 166MHZ 408TBGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.29um 166MHz 3.3V 480-Pin TBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 166MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 480-LBGA
Manufacturer Package 408-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 800122-XPC8260VVHFBC
Popularity Medium
Supply and Demand Status Limited
Family Name XPC8260
Introduction Date July 19, 2005
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XPC8260VVHFBC CAD Model

Description

Introducing the NXP XPC8260VVHFBC Processor

The NXP XPC8260VVHFBC is a highly integrated microprocessor that is part of NXP Semiconductors' PowerQUICC II family. This processor is designed to meet the demanding requirements of communications and networking applications. With its robust architecture, the XPC8260VVHFBC offers a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications including routers, switches, networked printers, and other embedded systems.

Key Features of the XPC8260VVHFBC:

  • High-Performance Core: At the heart of the XPC8260VVHFBC is a high-speed PowerPC core that provides the computational power needed to handle complex tasks and data processing requirements efficiently.
  • Integrated Communications Processor Module (CPM): The CPM offloads networking tasks from the main processor, enhancing throughput and freeing up resources for other critical operations.
  • Multiple Bus Support: The processor features a 60x bus for high-speed data transfer and a PCI bus for connectivity with a wide range of peripherals and devices.
  • On-Chip Memory Management: With an integrated memory controller, the XPC8260VVHFBC supports a variety of memory types and configurations, ensuring flexible system design and improved memory performance.
  • Scalable and Secure: This processor is designed to scale with your product's needs, providing secure and reliable operation even under the most demanding conditions.

Applications:

The versatile nature of the XPC8260VVHFBC makes it suitable for a multitude of applications, such as:

  • Enterprise and carrier-grade routers and switches
  • Wireless base stations and network infrastructure
  • Industrial control systems
  • Networked multifunction printers
  • Complex embedded systems requiring high-speed data processing and connectivity

Equipped with the power and flexibility of the XPC8260VVHFBC, system designers and engineers can create solutions that not only meet current technological demands but also anticipate future advancements and requirements.

With its advanced features and proven reliability, the NXP XPC8260VVHFBC stands out as a top-tier microprocessor for any application requiring high performance and integrated networking capabilities.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess