Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 1
Dimension 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
Digit/Alpha Size 3.98" (101.20mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 8V
Current - Test 20mA
Millicandela Rating 2.3mcd
Wavelength - Peak 627nm
Power Dissipation (Max) 600mW
Package / Case 10-DIP (4.210", 107.00mm)
Base Product Number SA40-18
Other Names SA40-18EWA,754-2276
Standard Package 6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242570-SA40-18EWA
Ultra Librarian 3D Model Ultra Librarian SA40-18EWA CAD Model

Description

The Kingbright SA40-18EWA is a 7-segment LED display module with a common anode and red color.

  • Digit/Alpha Size: 3.98 inches (101.20mm)
  • Voltage-Forward (Vf): 8V
  • Display Type: 7-Segment
  • Characters: 1
  • Package/Case: 10-DIP (4.210 inches, 107.00mm)
  • Millicandela Rating: 2.3mcd
  • Power Dissipation (max): 600mW

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.39" SGL RED 10SMD
Lowest to $6.8616
ECAD model for HDSM-433C
Kingbright Corporation
DISPLAY 7SEG 0.56" SGL RED 10DIP
Need more? Email Us
ECAD model for SC56-21EWA
Broadcom Limited
8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CA 0.31"
Lowest to $2.5410
ECAD model for HDSP-U311
Wuxi Ark Technology Electronic Co., Ltd.
Display Modules - LED Character and Numeric Red 2 Character Common Anode Through Hole
Lowest to $0.2094
ECAD model for SN410362N
Maxim Integrated
MODULE INTERFACE SENSOR
Lowest to $70.0704
ECAD model for SD417+
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.6078
ECAD model for KCSC02-105
Kingbright Corporation
DISPLAY 7SEG 0.36" SGL YLW 10DIP
Need more? Email Us
ECAD model for SA36-11YWA
Kingbright
.8" RED ALPHANUMERIC LED DISPLAY / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.85V 10mA 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PSA08-11SURKWA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention