EN
  • EN
  • DE

AXH003A0X4

Part No AXH003A0X4
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 10W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr ABB Embedded Power
Series Austin MiniLynx™
Package Bulk
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Max) 3A
Power (Watts) 10 W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Through Hole
Package / Case 5-SIP Module
Size / Dimension 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
Control Features Enable, Active High
Standard Package 144 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 567350-AXH003A0X4
Ultra Librarian 3D Model Ultra Librarian AXH003A0X4 CAD Model

Description

The 567350-AXH003A0X4 is a non-isolated PoL module from the Austin MiniLynx™ series, manufactured by ABB Embedded Power.

  • Series: Austin MiniLynx™
  • Module Type: Non-Isolated PoL
  • Features: Remote On/Off, Overcurrent Protection (OCP), Overtemperature Protection (OTP), Undervoltage Lockout (UVLO)
  • Package: Bulk
  • Standard Package: 144 pieces
  • Power: 10W
  • Maximum Output Current: 3A
  • Input Voltage: 2.4V to 5.5V
  • Output Voltage: 0.8V to 3.6V
  • Efficiency: 94%
  • Application: ITE (Commercial)
  • Mounting: Through-Hole
  • Size: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
  • Status: Obsolete

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3451 $65.3804
8+ $13.4114 $107.2912
12+ $12.9923 $155.9076
16+ $12.5732 $201.1712
21+ $12.1541 $255.2361
28+ $10.8968 $305.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess