EN
  • EN
  • DE

KA3-1118

Part No KA3-1118
Manufacturer ABB Embedded Power
Catalog OEM Parts (J - L)
Description KA3-1118 - Abb KA3-1118, Bulb F Sig Beacon, 115VACDC, 7 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005212-KA3-1118
Categories OEM Parts(J-L)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA3-1118 CAD Model

Description

The KA3-1118 is a DC-DC converter module manufactured by ABB Embedded Power (formerly known as Lineage Power). These modules are designed for use in distributed power architectures, providing regulated DC output voltages from a DC input source. They are commonly used in telecommunications, networking, and industrial applications where reliable and efficient power conversion is essential.

Applications

  • Telecommunications equipment: Powering network switches, routers, and base stations.
  • Data communications equipment: Supplying power to servers, storage systems, and other data center infrastructure.
  • Industrial automation: Providing regulated power to PLCs, sensors, and control systems.
  • Medical devices: Powering diagnostic equipment, patient monitoring systems, and other medical electronics.
  • Transportation systems: Supplying power to onboard electronics in trains, buses, and aircraft.

Features

  • Wide Input Voltage Range: Accommodates a variety of DC input voltages, providing design flexibility.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring reliable operation of connected devices.
  • Overvoltage Protection (OVP): Protects connected devices from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Overtemperature Protection (OTP): Shuts down the module if the temperature exceeds a safe limit.
  • Remote On/Off Control: Allows for remote control of the module's output.

Benefits

  • Reliable Power Conversion: Provides a stable and regulated DC output voltage for critical applications.
  • Efficient Operation: High efficiency minimizes power losses and reduces energy consumption.
  • Comprehensive Protection: Overvoltage, overcurrent, and overtemperature protection ensure safe and reliable operation.
  • Flexible Design: Wide input voltage range and remote on/off control provide design flexibility.
  • Compact Size: Allows for easy integration into space-constrained applications.

Additional Details

The KA3-1118 typically operates with an input voltage range of 36-75VDC and provides a regulated output voltage of 3.3VDC at a current of up to 18A. It features a typical efficiency of over 90% and is designed to meet stringent industry standards for safety and EMC compliance. The module is available in a compact, industry-standard package. Designers should consult the datasheet for detailed specifications, application notes, and safety precautions.

This DC-DC converter is a critical component in many modern electronic systems, providing the necessary regulated power for reliable and efficient operation. ABB Embedded Power is a reputable manufacturer known for producing high-quality and reliable power conversion products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess