The BAR64-02LRH is a silicon PIN diode designed for use in RF switching and attenuation applications. Manufactured by Infineon Technologies, this diode features low forward resistance and low capacitance, making it suitable for high-frequency circuits. It's specifically designed to offer excellent performance in applications where signal control and isolation are crucial.
Applications
- RF switches in mobile communication devices
- Attenuation circuits in RF front-ends
- Voltage Variable Attenuators (VVAs)
- TR switches in radar and communication systems
- Limiter circuits for receiver protection
Features
- Low forward resistance for minimal insertion loss
- Low capacitance for high isolation
- High reverse voltage for increased reliability
- Small SOT-343 package for compact designs
- Fast switching speed for efficient signal control
Benefits
- Improved RF performance with minimal signal attenuation
- Enhanced isolation between RF circuits
- Reduced power consumption in switching applications
- Smaller PCB footprint for miniaturized devices
- Reliable operation in high-frequency environments
Additional Details
The BAR64-02LRH exhibits a forward resistance (Rf) of typically 1.0 Ohm at If = 10 mA and a diode capacitance (Ct) of typically 0.3 pF at Vr = 0 V and f = 1 MHz. It has a reverse voltage rating of 50V. The SOT-343 package ensures efficient heat dissipation in a small form factor. The diode's fast switching speed and low parasitic elements make it an excellent choice for modern RF designs. Its robust design and high reverse voltage capability contribute to the overall reliability of the system. The operating temperature range is from -55°C to +150°C.