EN
  • EN
  • DE

SN74CBTLV3245DW

Part No SN74CBTLV3245DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC OCT BUS FET BUS SWITCH 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tube
Product Status Obsolete
Type FET Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74CBTLV3245
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671643-SN74CBTLV3245DW
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3245DW CAD Model

Description

SN74CBTLV3245DW - Low-Voltage Octal FET Bus Switch from Texas Instruments

The SN74CBTLV3245DW is a state-of-the-art integrated circuit from Texas Instruments, designed to function as a low-voltage octal FET bus switch. This component is part of the CBTLV (Controlled Baseline product with Low Voltage) series, which is known for its high performance and reliability in a wide range of applications.

Key Features:

  • Low-Voltage Operation: The SN74CBTLV3245DW operates at a nominal voltage of 2.5V or 3.3V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: This bus switch provides a high bandwidth (250 MHz) path for data transfer, ensuring minimal signal delay and high-speed operation for critical applications.
  • Bi-Directional Switch: The device offers bi-directional switching, allowing data to flow in both directions through the switch, which adds to the flexibility and utility of the component in complex circuits.
  • Low On-State Resistance: With a low on-state resistance (typically 5 Ω), the SN74CBTLV3245DW ensures minimal signal distortion and power loss, leading to more efficient operation.

Applications:

The versatility of the SN74CBTLV3245DW makes it an ideal choice for various applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Acquisition Systems
  • Switching Data Lines in Networking and Telecommunication Devices

Quality and Reliability:

Texas Instruments is renowned for its focus on quality and reliability, and the SN74CBTLV3245DW is no exception. It is manufactured using advanced semiconductor processes, ensuring consistent performance and longevity. The device is available in a 24-pin wide-body SOIC package, which is both robust and suitable for high-density PCB layouts.

Conclusion:

Overall, the SN74CBTLV3245DW from Texas Instruments is a high-performance, low-voltage octal FET bus switch that offers designers a flexible and efficient solution for a variety of digital interfacing challenges. With its low on-state resistance, high bandwidth, and bi-directional data flow capability, this component is an excellent choice for modern electronic systems requiring fast and reliable switching operations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3113 $52.4520
95+ $1.0760 $102.2200
145+ $1.0424 $151.1480
200+ $1.0087 $201.7400
260+ $0.9751 $253.5260
345+ $0.8742 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess