EN
  • EN
  • DE

EHHD024A0A41-HZ

Part No EHHD024A0A41-HZ
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 120W / Isolated Module DC DC Converter 1 Output 5V 24A 18V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr ABB Power Electronics Inc.
Series Hammerhead™ EHHD024A0A (120W)
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 24A
Power (Watts) 120 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92%
Mounting Type Through Hole
Package / Case 8-DIP Module, 1/8 Brick
Dimension 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm)
Control Features Enable, Active Low
Base Product Number EHHD024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 150029827,555-1357,EHHD024A0A41HZ
Standard Package 36
Win Source Part Number 1062001-EHHD024A0A41-HZ
Ultra Librarian 3D Model Ultra Librarian EHHD024A0A41-HZ CAD Model

Description

The Hammerhead™ EHHD024A0A (120W) is an isolated module power supply that is designed for ITE (Commercial) applications.

  • Features: Remote On/Off, OCP, OTP, OVP, UVLO
  • Application: ITE (Commercial)
  • Power Rating: 120W
  • Efficiency: 92%
  • Voltage Isolation: 2.25kV
  • Maximum Output Current: 24A
  • Voltage Input: 18V to 75V
  • Voltage Output: 5V
  • Mounting Type: Through Hole
  • Package/Case: 8-DIP Module, 1/8 Brick
  • Operating Temperature: -40°C to 85°C
  • Dimensions: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm)
  • Manufacturer: ABB Power Electronics Inc.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess